Dialight Corp. Standard LEDs - Through Hole 521-9430F

Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet
Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9430F
Standard LEDs - Through Hole 521-9430F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Led, Green, 50Mcd, 565Nm; Led Color Dialight - 30K0601 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 565Nm; Led Color Dialight
30K0601
Led, Green, 50Mcd, 565Nm; Led Color Dialight 30K0601
LED, GREEN, 50MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 50MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:50mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9430F 30K0601
Product Name Standard LEDs - Through Hole Led, Green, 50Mcd, 565Nm; Led Color Dialight
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 45 degrees
Luminous Intensity 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
4 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details