Dialight Corp. Led, Green, T-1 3/4 (5Mm), 1.8Mcd, 565Nm; Led Color Dialight 521-9327F

Description
LED, GREEN, T-1 3/4 (5MM), 1.8MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:565nm; Luminous Intensity:1.8mcd; Viewing Angle:50°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 1.8MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:565nm; Luminous Intensity:1.8mcd; Viewing Angle:50°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 1.8Mcd, 565Nm; Led Color Dialight - 30K0590 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 1.8Mcd, 565Nm; Led Color Dialight
30K0590
Led, Green, T-1 3/4 (5Mm), 1.8Mcd, 565Nm; Led Color Dialight 30K0590
LED, GREEN, T-1 3/4 (5MM), 1.8MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:565nm; Luminous Intensity:1.8mcd; Viewing Angle:50°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 1.8MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:565nm; Luminous Intensity:1.8mcd; Viewing Angle:50°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED, 5MM, LOW CURRENT, 2MA, DIFFUSED, GREEN - 70081684 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 5MM, LOW CURRENT, 2MA, DIFFUSED, GREEN
70081684
LED, 5MM, LOW CURRENT, 2MA, DIFFUSED, GREEN 70081684
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9327F
Standard LEDs - Through Hole 521-9327F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0590 70081684 521-9327F
Product Name Led, Green, T-1 3/4 (5Mm), 1.8Mcd, 565Nm; Led Color Dialight LED, 5MM, LOW CURRENT, 2MA, DIFFUSED, GREEN Standard LEDs - Through Hole
LED Package: T-1 3/4 (5mm)
LED Type Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Visible Emitter - MTE4061M3A-UO - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
EXCELED™ series chip LED - SML-D12M8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers