Dialight Corp. Led, Green, T-1 3/4 (5Mm), 1.8Mcd, 565Nm; Led Color Dialight 521-9327

Description
LED, GREEN, T-1 3/4 (5MM), 1.8MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:565nm; Luminous Intensity:1.8mcd; Viewing Angle:50°; MSL:- RoHS Compliant: No
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 1.8MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:565nm; Luminous Intensity:1.8mcd; Viewing Angle:50°; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 1.8Mcd, 565Nm; Led Color Dialight - 96F2335 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 1.8Mcd, 565Nm; Led Color Dialight
96F2335
Led, Green, T-1 3/4 (5Mm), 1.8Mcd, 565Nm; Led Color Dialight 96F2335
LED, GREEN, T-1 3/4 (5MM), 1.8MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:565nm; Luminous Intensity:1.8mcd; Viewing Angle:50°; MSL:- RoHS Compliant: No

LED, GREEN, T-1 3/4 (5MM), 1.8MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:565nm; Luminous Intensity:1.8mcd; Viewing Angle:50°; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96F2335
Product Name Led, Green, T-1 3/4 (5Mm), 1.8Mcd, 565Nm; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - SLI-343P8G3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers