Dialight Corp. Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Dialight 521-9326F

Description
LED, GREEN, T-1 (3MM), 1.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:565nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 (3MM), 1.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:565nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Dialight - 30K0589 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Dialight
30K0589
Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Dialight 30K0589
LED, GREEN, T-1 (3MM), 1.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:565nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:RoundRoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 1.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:565nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9326F
Standard LEDs - Through Hole 521-9326F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0589 521-9326F
Product Name Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Dialight Standard LEDs - Through Hole
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Circular LED lamp - SLR-325VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details