Dialight Corp. Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Dialight 521-9326

Description
LED, GREEN, T-1 (3MM), 1.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:565nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:RoundRoHS Compliant: No
Datasheet
Description
LED, GREEN, T-1 (3MM), 1.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:565nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:RoundRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Dialight - 96F2334 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Dialight
96F2334
Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Dialight 96F2334
LED, GREEN, T-1 (3MM), 1.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:565nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:RoundRoHS Compliant: No

LED, GREEN, T-1 (3MM), 1.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.9V; Wavelength Typ:565nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:RoundRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96F2334
Product Name Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15DW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers