Dialight Corp. Led, Red, T-1 (3Mm), 1.6Mcd, 635Nm; Led Color Dialight 521-9324

Description
LED, RED, T-1 (3MM), 1.6MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.7V; Wavelength Typ:635nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: No
Datasheet
Description
LED, RED, T-1 (3MM), 1.6MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.7V; Wavelength Typ:635nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 1.6Mcd, 635Nm; Led Color Dialight - 96F2332 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 1.6Mcd, 635Nm; Led Color Dialight
96F2332
Led, Red, T-1 (3Mm), 1.6Mcd, 635Nm; Led Color Dialight 96F2332
LED, RED, T-1 (3MM), 1.6MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.7V; Wavelength Typ:635nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: No

LED, RED, T-1 (3MM), 1.6MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.7V; Wavelength Typ:635nm; Luminous Intensity:1.6mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96F2332
Product Name Led, Red, T-1 (3Mm), 1.6Mcd, 635Nm; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details