Dialight Corp. Standard LEDs - Through Hole 521-9323F

Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet
Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9323F
Standard LEDs - Through Hole 521-9323F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Led, Green, T-1 (3Mm), 19Mcd, 565Nm; Led Color Dialight - 30K0586 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 19Mcd, 565Nm; Led Color Dialight
30K0586
Led, Green, T-1 (3Mm), 19Mcd, 565Nm; Led Color Dialight 30K0586
LED, GREEN, T-1 (3MM), 19MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:5V; Wavelength Typ:565nm; Luminous Intensity:19mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 19MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:5V; Wavelength Typ:565nm; Luminous Intensity:19mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9323F 30K0586
Product Name Standard LEDs - Through Hole Led, Green, T-1 (3Mm), 19Mcd, 565Nm; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 130 degrees
View Details