Dialight Corp. Standard LEDs - Through Hole 521-9322F

Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet
Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9322F
Standard LEDs - Through Hole 521-9322F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 12.6Mcd, 585Nm; Led Color Dialight - 30K0585 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 12.6Mcd, 585Nm; Led Color Dialight
30K0585
Led, Yellow, T-1 (3Mm), 12.6Mcd, 585Nm; Led Color Dialight 30K0585
LED, YELLOW, T-1 (3MM), 12.6MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:5V; Wavelength Typ:585nm; Luminous Intensity:12.6mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 12.6MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:5V; Wavelength Typ:585nm; Luminous Intensity:12.6mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9322F 30K0585
Product Name Standard LEDs - Through Hole Led, Yellow, T-1 (3Mm), 12.6Mcd, 585Nm; Led Color Dialight
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR343BN2T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details