Dialight Corp. Led, Red, T-1 3/4 (5Mm), 2Mcd, 635Nm; Led Color Dialight 521-9320F

Description
LED, RED, T-1 3/4 (5MM), 2MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:635nm; Luminous Intensity:2mcd; Viewing Angle:50°; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 2MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:635nm; Luminous Intensity:2mcd; Viewing Angle:50°; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 2Mcd, 635Nm; Led Color Dialight - 30K0583 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 2Mcd, 635Nm; Led Color Dialight
30K0583
Led, Red, T-1 3/4 (5Mm), 2Mcd, 635Nm; Led Color Dialight 30K0583
LED, RED, T-1 3/4 (5MM), 2MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:635nm; Luminous Intensity:2mcd; Viewing Angle:50°; Lens Shape:RoundRoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 2MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:635nm; Luminous Intensity:2mcd; Viewing Angle:50°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet
LED, 5MM, LOW CURRENT, 2MA, DIFFUSED, RED - 70081682 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 5MM, LOW CURRENT, 2MA, DIFFUSED, RED
70081682
LED, 5MM, LOW CURRENT, 2MA, DIFFUSED, RED 70081682
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9320F
Standard LEDs - Through Hole 521-9320F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0583 70081682 521-9320F
Product Name Led, Red, T-1 3/4 (5Mm), 2Mcd, 635Nm; Led Color Dialight LED, 5MM, LOW CURRENT, 2MA, DIFFUSED, RED Standard LEDs - Through Hole
LED Package: T-1 3/4 (5mm)
LED Type Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-2944-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Cyan
Peak Wavelength 505 nm (5050 Å)
View Details
2 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details