Dialight Corp. LED, 5MM, INTEGRAL RESISTOR, 5V, DIFFUSED, YELLOW 521-9284F

Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet
Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED, 5MM, INTEGRAL RESISTOR, 5V, DIFFUSED, YELLOW - 70081681 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 5MM, INTEGRAL RESISTOR, 5V, DIFFUSED, YELLOW
70081681
LED, 5MM, INTEGRAL RESISTOR, 5V, DIFFUSED, YELLOW 70081681
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9284F
Standard LEDs - Through Hole 521-9284F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 583Nm; Led Color Dialight - 30K0580 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 583Nm; Led Color Dialight
30K0580
Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 583Nm; Led Color Dialight 30K0580
LED, YELLOW, T-1 3/4 (5MM), 8MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:5V; Wavelength Typ:583nm; Luminous Intensity:8mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 8MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:5V; Wavelength Typ:583nm; Luminous Intensity:8mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70081681 521-9284F 30K0580
Product Name LED, 5MM, INTEGRAL RESISTOR, 5V, DIFFUSED, YELLOW Standard LEDs - Through Hole Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 583Nm; Led Color Dialight
LED Type Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å)
Luminous Intensity 8 milliCandela 8 milliCandela
Forward Voltage 7.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Reverse mount available chip LED with lens - SML-S13MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers