Dialight Corp. Standard LEDs - Through Hole 521-9270F

Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet
Description
Standard LEDs - Through Hole DISCRETE LED LAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9270F
Standard LEDs - Through Hole 521-9270F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Led, Green, T-1 3/4 (5Mm), 5.8Mcd, 570Nm; Led Color Dialight - 30K0578 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 5.8Mcd, 570Nm; Led Color Dialight
30K0578
Led, Green, T-1 3/4 (5Mm), 5.8Mcd, 570Nm; Led Color Dialight 30K0578
LED, GREEN, T-1 3/4 (5MM), 5.8MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.4V; Wavelength Typ:570nm; Luminous Intensity:5.8mcd; Viewing Angle:50°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 5.8MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.4V; Wavelength Typ:570nm; Luminous Intensity:5.8mcd; Viewing Angle:50°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9270F 30K0578
Product Name Standard LEDs - Through Hole Led, Green, T-1 3/4 (5Mm), 5.8Mcd, 570Nm; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-ASCQDA60-B1112A2A305TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details