Dialight Corp. Led, Green, T-1 3/4 (5Mm), 5.2Mcd, 565Nm; Led Color Dialight 521-9250F

Description
LED, GREEN, T-1 3/4 (5MM), 5.2MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.3V; Wavelength Typ:565nm; Luminous Intensity:5.2mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 5.2MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.3V; Wavelength Typ:565nm; Luminous Intensity:5.2mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 5.2Mcd, 565Nm; Led Color Dialight - 30K0573 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 5.2Mcd, 565Nm; Led Color Dialight
30K0573
Led, Green, T-1 3/4 (5Mm), 5.2Mcd, 565Nm; Led Color Dialight 30K0573
LED, GREEN, T-1 3/4 (5MM), 5.2MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.3V; Wavelength Typ:565nm; Luminous Intensity:5.2mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 5.2MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.3V; Wavelength Typ:565nm; Luminous Intensity:5.2mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED, HIGH EFFICIENCY, 5MM, GREEN - 70081687 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, HIGH EFFICIENCY, 5MM, GREEN
70081687
LED, HIGH EFFICIENCY, 5MM, GREEN 70081687
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9250F
Standard LEDs - Through Hole 521-9250F
Standard LEDs - Through Hole 5mm GREEN LED LAMP

Standard LEDs - Through Hole 5mm GREEN LED LAMP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0573 70081687 521-9250F
Product Name Led, Green, T-1 3/4 (5Mm), 5.2Mcd, 565Nm; Led Color Dialight LED, HIGH EFFICIENCY, 5MM, GREEN Standard LEDs - Through Hole
LED Package: T-1 3/4 (5mm)
LED Type Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details