Dialight Corp. LED, HIGH EFFICIENCY, 5MM YELLOW 521-9248F

Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet
Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED, HIGH EFFICIENCY, 5MM YELLOW - 70081686 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, HIGH EFFICIENCY, 5MM YELLOW
70081686
LED, HIGH EFFICIENCY, 5MM YELLOW 70081686
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9248F
Standard LEDs - Through Hole 521-9248F
Standard LEDs - Through Hole HI EFF YELLOW DIFF

Standard LEDs - Through Hole HI EFF YELLOW DIFF

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 583Nm; Led Color Dialight - 30K0571 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 583Nm; Led Color Dialight
30K0571
Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 583Nm; Led Color Dialight 30K0571
LED, YELLOW, T-1 3/4 (5MM), 8MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:583nm; Luminous Intensity:8mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 8MCD, 583NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:583nm; Luminous Intensity:8mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70081686 521-9248F 30K0571
Product Name LED, HIGH EFFICIENCY, 5MM YELLOW Standard LEDs - Through Hole Led, Yellow, T-1 3/4 (5Mm), 8Mcd, 583Nm; Led Color Dialight
LED Type Yellow Yellow; Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å)
Luminous Intensity 8 milliCandela 8 milliCandela
Forward Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
EXCELED™ series chip LED - SML-H12M8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details