Dialight Corp. LED, HIGH EFFICIENCY, 5MM, RED 521-9246F

Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet
Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED, HIGH EFFICIENCY, 5MM, RED - 70081689 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, HIGH EFFICIENCY, 5MM, RED
70081689
LED, HIGH EFFICIENCY, 5MM, RED 70081689
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9246F
Standard LEDs - Through Hole 521-9246F
Standard LEDs - Through Hole 5mm RED LED LAMP

Standard LEDs - Through Hole 5mm RED LED LAMP

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 7Mcd, 635Nm; Led Color Dialight - 30K0569 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 7Mcd, 635Nm; Led Color Dialight
30K0569
Led, Red, T-1 3/4 (5Mm), 7Mcd, 635Nm; Led Color Dialight 30K0569
LED, RED, T-1 3/4 (5MM), 7MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:7mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 7MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:635nm; Luminous Intensity:7mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70081689 521-9246F 30K0569
Product Name LED, HIGH EFFICIENCY, 5MM, RED Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 7Mcd, 635Nm; Led Color Dialight
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Luminous Intensity 7 milliCandela 7 milliCandela
Forward Voltage 2.2 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details