Dialight Corp. Led, Red, T-1 3/4 (5Mm), 6.3Mcd; Led Color Dialight 521-9240F

Description
LED, RED, T-1 3/4 (5MM), 6.3MCD; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:-; Luminous Intensity:6.3mcd; Viewing Angle:50°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 3/4 (5MM), 6.3MCD; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:-; Luminous Intensity:6.3mcd; Viewing Angle:50°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4 (5Mm), 6.3Mcd; Led Color Dialight - 30K0568 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 6.3Mcd; Led Color Dialight
30K0568
Led, Red, T-1 3/4 (5Mm), 6.3Mcd; Led Color Dialight 30K0568
LED, RED, T-1 3/4 (5MM), 6.3MCD; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:-; Luminous Intensity:6.3mcd; Viewing Angle:50°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 6.3MCD; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2V; Wavelength Typ:-; Luminous Intensity:6.3mcd; Viewing Angle:50°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9240F
Standard LEDs - Through Hole 521-9240F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
LED, 5MM, HIGH EFFICIENCY, DIFFUSED, RED - 70081685 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 5MM, HIGH EFFICIENCY, DIFFUSED, RED
70081685
LED, 5MM, HIGH EFFICIENCY, DIFFUSED, RED 70081685
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0568 521-9240F 70081685
Product Name Led, Red, T-1 3/4 (5Mm), 6.3Mcd; Led Color Dialight Standard LEDs - Through Hole LED, 5MM, HIGH EFFICIENCY, DIFFUSED, RED
LED Package: T-1 3/4 (5mm)
LED Type Red; Red Red
Viewing Angle 50 degrees
Luminous Intensity 6.3 milliCandela 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
IR LEDs - 2758947 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 58 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details