Dialight Corp. Led, Red, T-1 (3Mm), 29Mcd, 635Nm; Led Color Dialight 521-9215F

Description
LED, RED, T-1 (3MM), 29MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:5V; Wavelength Typ:635nm; Luminous Intensity:29mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 29MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:5V; Wavelength Typ:635nm; Luminous Intensity:29mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 29Mcd, 635Nm; Led Color Dialight - 30K0566 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 29Mcd, 635Nm; Led Color Dialight
30K0566
Led, Red, T-1 (3Mm), 29Mcd, 635Nm; Led Color Dialight 30K0566
LED, RED, T-1 (3MM), 29MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:5V; Wavelength Typ:635nm; Luminous Intensity:29mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, RED, T-1 (3MM), 29MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:5V; Wavelength Typ:635nm; Luminous Intensity:29mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site
LED, 3MM, INTEGRAL RESISTOR, 5V, DIFFUSED, RED - 70081674 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 3MM, INTEGRAL RESISTOR, 5V, DIFFUSED, RED
70081674
LED, 3MM, INTEGRAL RESISTOR, 5V, DIFFUSED, RED 70081674
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9215F
Standard LEDs - Through Hole 521-9215F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0566 70081674 521-9215F
Product Name Led, Red, T-1 (3Mm), 29Mcd, 635Nm; Led Color Dialight LED, 3MM, INTEGRAL RESISTOR, 5V, DIFFUSED, RED Standard LEDs - Through Hole
LED Package: T-1 (3mm)
LED Type Red; Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Circular LED lamp - SLR-343PC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 555 nm (5550 Å)
View Details
2 suppliers