Dialight Corp. LED, 3MM DIFFUSED, YELLOW 521-9211F

Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet
Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED, 3MM DIFFUSED, YELLOW - 70081670 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 3MM DIFFUSED, YELLOW
70081670
LED, 3MM DIFFUSED, YELLOW 70081670
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9211F
Standard LEDs - Through Hole 521-9211F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet
Led, Yellow, T-1 (3Mm), 10Mcd, 585Nm; Led Color Dialight - 30K0565 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 (3Mm), 10Mcd, 585Nm; Led Color Dialight
30K0565
Led, Yellow, T-1 (3Mm), 10Mcd, 585Nm; Led Color Dialight 30K0565
LED, YELLOW, T-1 (3MM), 10MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:10mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 (3MM), 10MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:10mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70081670 521-9211F 30K0565
Product Name LED, 3MM DIFFUSED, YELLOW Standard LEDs - Through Hole Led, Yellow, T-1 (3Mm), 10Mcd, 585Nm; Led Color Dialight
LED Type Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å)
Luminous Intensity 7.4 milliCandela 10 milliCandela
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
EXCELED™ series chip LED - SML-D12W8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details