Dialight Corp. Led, Green, T-1 (3Mm), 12.6Mcd, 565Nm; Led Color Dialight 521-9210F

Description
LED, GREEN, T-1 (3MM), 12.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:12.6mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 (3MM), 12.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:12.6mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 (3Mm), 12.6Mcd, 565Nm; Led Color Dialight - 30K0564 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 12.6Mcd, 565Nm; Led Color Dialight
30K0564
Led, Green, T-1 (3Mm), 12.6Mcd, 565Nm; Led Color Dialight 30K0564
LED, GREEN, T-1 (3MM), 12.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:12.6mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 12.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:565nm; Luminous Intensity:12.6mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
LED, 3MM DIFFUSED, GREEN - 70081669 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 3MM DIFFUSED, GREEN
70081669
LED, 3MM DIFFUSED, GREEN 70081669
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K0564 70081669
Product Name Led, Green, T-1 (3Mm), 12.6Mcd, 565Nm; Led Color Dialight LED, 3MM DIFFUSED, GREEN
LED Package: T-1 (3mm)
LED Type Green; Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
View Details
3.0X2.0MM GREEN SMD LED - AA3021MGS - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details