Dialight Corp. LED, 5MM, INTEGRAL RESISTOR, 5V, DIFFUSED, RED 521-9183F

Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet
Description
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED, 5MM, INTEGRAL RESISTOR, 5V, DIFFUSED, RED - 70081680 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED, 5MM, INTEGRAL RESISTOR, 5V, DIFFUSED, RED
70081680
LED, 5MM, INTEGRAL RESISTOR, 5V, DIFFUSED, RED 70081680
Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Subminiature LEDs available in multiple colors where limited space is available. Low current 2 mA also available where power is limited. Viewing angle 60 degrees. Snap mount C for all types.

Supplier's Site
Led, Red, T-1 3/4 (5Mm), 8Mcd, 635Nm; Led Color Dialight - 30K0558 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 8Mcd, 635Nm; Led Color Dialight
30K0558
Led, Red, T-1 3/4 (5Mm), 8Mcd, 635Nm; Led Color Dialight 30K0558
LED, RED, T-1 3/4 (5MM), 8MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:635nm; Luminous Intensity:8mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 8MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:635nm; Luminous Intensity:8mcd; Viewing Angle:60°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9183F
Standard LEDs - Through Hole 521-9183F
Standard LEDs - Through Hole DISCRETE LED LAMP

Standard LEDs - Through Hole DISCRETE LED LAMP

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 70081680 30K0558 521-9183F
Product Name LED, 5MM, INTEGRAL RESISTOR, 5V, DIFFUSED, RED Led, Red, T-1 3/4 (5Mm), 8Mcd, 635Nm; Led Color Dialight Standard LEDs - Through Hole
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Luminous Intensity 8 milliCandela 8 milliCandela
Forward Voltage 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-332DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details