Dialight Corp. Standard LEDs - Through Hole 521-9183

Description
Standard LEDs - Through Hole DISCRETE LED
Datasheet
Description
Standard LEDs - Through Hole DISCRETE LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
521-9183
Standard LEDs - Through Hole 521-9183
Standard LEDs - Through Hole DISCRETE LED

Standard LEDs - Through Hole DISCRETE LED

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 8Mcd, 635Nm; Led Color Dialight - 25F865 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 8Mcd, 635Nm; Led Color Dialight
25F865
Led, Red, T-1 3/4 (5Mm), 8Mcd, 635Nm; Led Color Dialight 25F865
LED, RED, T-1 3/4 (5MM), 8MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:635nm; Luminous Intensity:8mcd; Viewing Angle:60°; MSL:- RoHS Compliant: No

LED, RED, T-1 3/4 (5MM), 8MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:7.5V; Wavelength Typ:635nm; Luminous Intensity:8mcd; Viewing Angle:60°; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 521-9183 25F865
Product Name Standard LEDs - Through Hole Led, Red, T-1 3/4 (5Mm), 8Mcd, 635Nm; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details