Dialight Corp. Led, T-1, White, 9.3Cd; Led Color Dialight 521-8268F

Description
LED, T-1, WHITE, 9.3CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.3V; Luminous Intensity:9.3cd; Viewing Angle:25°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, T-1, WHITE, 9.3CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.3V; Luminous Intensity:9.3cd; Viewing Angle:25°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T-1, White, 9.3Cd; Led Color Dialight - 41T4972 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1, White, 9.3Cd; Led Color Dialight
41T4972
Led, T-1, White, 9.3Cd; Led Color Dialight 41T4972
LED, T-1, WHITE, 9.3CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.3V; Luminous Intensity:9.3cd; Viewing Angle:25°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

LED, T-1, WHITE, 9.3CD; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:30mA; Forward Voltage:3.3V; Luminous Intensity:9.3cd; Viewing Angle:25°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 41T4972
Product Name Led, T-1, White, 9.3Cd; Led Color Dialight
LED Package: T-1 (3mm)
LED Type White; White
Viewing Angle 25 degrees
Luminous Intensity 9300 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7G2DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details