Dialight Corp. Light Pipes 51513630375F

Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-4421-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
350-4421-ND
Light Pipes 350-4421-ND
Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle

Light Pipe Single Clear, Diffused Rigid Panel Mount, Press Fit, Right Angle

Buy Now Datasheet
Light Pipe, 1Pipe, 0.375, Panel; Length Dialight - 84AH1525 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, 0.375, Panel; Length Dialight
84AH1525
Light Pipe, 1Pipe, 0.375, Panel; Length Dialight 84AH1525
LIGHT PIPE, 1PIPE, 0.375", PANEL; Length:0.375"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 1PIPE, 0.375", PANEL; Length:0.375"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 350-4421-ND 84AH1525
Product Name Light Pipes Light Pipe, 1Pipe, 0.375, Panel; Length Dialight
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 600 µm Core, 750 µm Clad, 2m Length, SMA - 78260 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details