Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT GUIDES
DIALIGHT CORP.
51513150500DF -- LIGHT PIPES
Dialight Corp.
Light Pipes
51513150500DF
Description
"3MM VLPDOME .500"" LG PCB MOUNT D"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"3MM VLPDOME .500"" LG PCB MOUNT D"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Light Pipes
350-51513150500DF-ND
Light Pipes
350-51513150500DF-ND
"3MM VLPDOME .500"" LG PCB MOUNT D"
"3MM VLPDOME .500"" LG PCB MOUNT D"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Light Guides
Product Number
350-51513150500DF-ND
Product Name
Light Pipes
Light Guide Type
LED
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA
77635
Specs
Light Guide Type
Liquid; Fiber Optic
Length
2000 mm (78.74 inch)
Diameter
3 mm (0.1181 inch)
View Details
Dymax
Light Guides
Specs
Angle
Flexible
View Details
TE Connectivity
Light Pipes
2007477-3
View Details
Excelitas Technologies Corp.
UV Curing Light Guides and Adapters
OmniCure S Series
Specs
Light Guide Type
Liquid (optional feature); Fiber Optic (optional feature)
Angle
Flexible
View Details