Dialight Corp. Optics - Light Pipes 51513130600F

Description
PMVLP CSINK FLUSH MOUNT.123" X .
Request a Quote
Description
PMVLP CSINK FLUSH MOUNT.123" X .
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 350-51513130600F-ND is a countersink light pipe with a diameter of 0.600 inches (15.24 mm). It features a polished surface finish and is designed for flush mounting applications. The light pipe is constructed with a minimum panel thickness of 0.050 inches (1.27 mm) and includes four ribs spaced 90 degrees apart for secure mounting. This product is suitable for applications requiring efficient light transmission and is part of a series that includes various sizes to accommodate different design requirements.

Datasheet Summary
Powered by GS/AI

The part number 350-51513130600F-ND is a countersink light pipe with a diameter of 0.600 inches (15.24 mm). It features a polished surface finish and is designed for flush mounting applications. The light pipe is constructed with a minimum panel thickness of 0.050 inches (1.27 mm) and includes four ribs spaced 90 degrees apart for secure mounting. This product is suitable for applications requiring efficient light transmission and is part of a series that includes various sizes to accommodate different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 350-51513130600F-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
350-51513130600F-ND
Optics - Light Pipes 350-51513130600F-ND
PMVLP CSINK FLUSH MOUNT.123" X .

PMVLP CSINK FLUSH MOUNT.123" X .

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 350-51513130600F-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7038-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Light Pipes - 8796175 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 9.98 x 14.2 x 15.7mm
Lead Length 15.7 mm (0.6181 inch)
View Details