The Light Pipe, 1Pipe, 0.5", Panel; Length Dialight (part number 61AK0981) is designed for press-fit mounting into a panel with a recommended hole size of 0.121 inches (3.07 mm). It accommodates panel thicknesses ranging from 0.040 inches (1.00 mm) to 0.093 inches (2.36 mm). This light pipe is constructed from water-clear polycarbonate, is RoHS compliant, and features UV stabilization and halogen-free materials. It is suitable for both single and multiple color surface mount LEDs, particularly recommended for PLCC-2 and PLCC-4 types. The operating temperature range is from -40°C to +100°C, making it versatile for various applications. The light pipe is available in customizable lengths from 0.100 inches (2.54 mm) to 1.000 inches (25.4 mm) and can be configured with either flat or domed lenses for optimal viewing angles.
"3MM PMLP DOMED REVMT WC .500""L"
LIGHT PIPE, 1PIPE, 0.5", PANEL; Length:0.5"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Guides | Light Guides |
| Product Number | 350-51513060500F-ND | 61AK0981 |
| Product Name | Light Pipes | Light Pipe, 1Pipe, 0.5, Panel; Length Dialight |
| Light Guide Type | LED | LED |