"3MM PMLP DOMED REVMT DIFF .625""L"
LIGHT PIPE, 1PIPE, 0.625", PANEL; Length:0.625"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Guides | Light Guides |
| Product Number | 350-51513050625F-ND | 61AK0973 |
| Product Name | Light Pipes | Light Pipe, 1Pipe, 0.625, Panel; Length Dialight |
| Light Guide Type | LED | LED |