Dialight Corp. Light Pipes 51513050375F

Description
"3MM PMLP DOMED REVMT DIFF .375""L"
Request a Quote Datasheet
Description
"3MM PMLP DOMED REVMT DIFF .375""L"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-51513050375F-ND - DigiKey
Thief River Falls, MN, United States
"3MM PMLP DOMED REVMT DIFF .375""L"

"3MM PMLP DOMED REVMT DIFF .375""L"

Buy Now Datasheet
Light Pipe, 1Pipe, 0.375, Panel; Length Dialight - 61AK0970 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, 0.375, Panel; Length Dialight
61AK0970
Light Pipe, 1Pipe, 0.375, Panel; Length Dialight 61AK0970
LIGHT PIPE, 1PIPE, 0.375", PANEL; Length:0.375"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 1PIPE, 0.375", PANEL; Length:0.375"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 350-51513050375F-ND 61AK0970
Product Name Light Pipes Light Pipe, 1Pipe, 0.375, Panel; Length Dialight
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 36 in. - 77576 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details