Dialight Corp. Light Pipes 51513040125F

Description
"3MM PMLP FLAT REVMT WC .125""L"
Request a Quote Datasheet
Description
"3MM PMLP FLAT REVMT WC .125""L"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-51513040125F-ND - DigiKey
Thief River Falls, MN, United States
"3MM PMLP FLAT REVMT WC .125""L"

"3MM PMLP FLAT REVMT WC .125""L"

Buy Now Datasheet
Light Pipe, 1Pipe, 0.125, Panel; Length Dialight - 61AK0956 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, 0.125, Panel; Length Dialight
61AK0956
Light Pipe, 1Pipe, 0.125, Panel; Length Dialight 61AK0956
LIGHT PIPE, 1PIPE, 0.125", PANEL; Length:0.125"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 1PIPE, 0.125", PANEL; Length:0.125"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 350-51513040125F-ND 61AK0956
Product Name Light Pipes Light Pipe, 1Pipe, 0.125, Panel; Length Dialight
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 36 in. (RoHS Pending) - 77525 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details