Dialight Corp. Optics - Light Pipes 51513020215F

Description
LIGHTPIPE PNL MT CONVEX 0.215"
Request a Quote Datasheet
Description
LIGHTPIPE PNL MT CONVEX 0.215"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 350-3734-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
350-3734-ND
Optics - Light Pipes 350-3734-ND
LIGHTPIPE PNL MT CONVEX 0.215"

LIGHTPIPE PNL MT CONVEX 0.215"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 350-3734-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
Self Aligning Spacer for T-1 LED's - 7372 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8795872 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 30.4mm
Lead Length 30.4 mm (1.2 inch)
View Details