Dialight Corp. Light Pipes 51512540839F

Description
"3MM RT ANGLE LP .400"" CENTERLINE"
Request a Quote Datasheet
Description
"3MM RT ANGLE LP .400"" CENTERLINE"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-51512540839F-ND - DigiKey
Thief River Falls, MN, United States
"3MM RT ANGLE LP .400"" CENTERLINE"

"3MM RT ANGLE LP .400"" CENTERLINE"

Buy Now Datasheet
Light Pipe, Single, Right Angle, 0.839; Length Dialight - 26AK8516 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Right Angle, 0.839; Length Dialight
26AK8516
Light Pipe, Single, Right Angle, 0.839; Length Dialight 26AK8516
LIGHT PIPE, SINGLE, RIGHT ANGLE, 0.839"; Length:0.839"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, RIGHT ANGLE, 0.839"; Length:0.839"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 350-51512540839F-ND 26AK8516
Product Name Light Pipes Light Pipe, Single, Right Angle, 0.839; Length Dialight
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2007174-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details