Dialight Corp. Light Pipes 51512500590F

Description
"3MM RT ANGLE LP .200"" CENTERLINE"
Request a Quote Datasheet
Description
"3MM RT ANGLE LP .200"" CENTERLINE"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 350-51512500590F-ND - DigiKey
Thief River Falls, MN, United States
"3MM RT ANGLE LP .200"" CENTERLINE"

"3MM RT ANGLE LP .200"" CENTERLINE"

Buy Now Datasheet
Light Pipe, Single, Right Angle, 0.59; Length Dialight - 26AK8500 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Right Angle, 0.59; Length Dialight
26AK8500
Light Pipe, Single, Right Angle, 0.59; Length Dialight 26AK8500
LIGHT PIPE, SINGLE, RIGHT ANGLE, 0.59"; Length:0.59"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, RIGHT ANGLE, 0.59"; Length:0.59"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

Supplier's Site
Light Pipe, 1Pipe, Press Fit Rohs Compliant Dialight - 32AK8467 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, Press Fit Rohs Compliant Dialight
32AK8467
Light Pipe, 1Pipe, Press Fit Rohs Compliant Dialight 32AK8467
LIGHT PIPE, 1PIPE, PRESS FIT ROHS COMPLIANT: YES

LIGHT PIPE, 1PIPE, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 350-51512500590F-ND 26AK8500
Product Name Light Pipes Light Pipe, Single, Right Angle, 0.59; Length Dialight
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007174-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 2m Length, SMA - 78258 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details