Dialight Corp. Optics - Light Pipes 5151061803F

Description
LIGHT PIPE 2X2 3MM ROUND
Request a Quote Datasheet
Description
LIGHT PIPE 2X2 3MM ROUND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 350-4074-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
350-4074-ND
Optics - Light Pipes 350-4074-ND
LIGHT PIPE 2X2 3MM ROUND

LIGHT PIPE 2X2 3MM ROUND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 350-4074-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 8796119 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 25.2 mm (0.9921 inch)
Mount Style Pcb mounted
View Details
T-1 Lens Cap-Yellow - 8658 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2316511-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details