Win Source Part Number: 1338551-5151027F
Category: Optoelectronics - Light Pipes
Series: 515
Type: Rigid
Color: Clear
Package: Bulk
Standard Package: 500
Configuration: Single
Mounting Type: Panel Mount, Press Fit
Lens Style: Round with Flat Top
Lens Size: 1.68mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Dialight
Base Product Number: 5151027
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 5151027F |
| Product Name | Optoelectronics - Light Pipes |