Dialight Corp. Light Pipe, Clear, 11.18Mm, Circular; Length Dialight 515-1361-0500F

Description
LIGHT PIPE, CLEAR, 11.18MM, CIRCULAR; Length:11.18mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:NoRoHS Compliant: Yes
Description
LIGHT PIPE, CLEAR, 11.18MM, CIRCULAR; Length:11.18mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:NoRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Clear, 11.18Mm, Circular; Length Dialight - 03AH4136 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Clear, 11.18Mm, Circular; Length Dialight
03AH4136
Light Pipe, Clear, 11.18Mm, Circular; Length Dialight 03AH4136
LIGHT PIPE, CLEAR, 11.18MM, CIRCULAR; Length:11.18mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:NoRoHS Compliant: Yes

LIGHT PIPE, CLEAR, 11.18MM, CIRCULAR; Length:11.18mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 03AH4136
Product Name Light Pipe, Clear, 11.18Mm, Circular; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 340-800 nm, 0.2 in. Core, 0.59 NA - 77568 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 2173481-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details