Dialight Corp. Light Pipe, Clear, 25.4Mm, Circular; Length Dialight 515-1353-1000F

Description
LIGHT PIPE, CLEAR, 25.4MM, CIRCULAR; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
LIGHT PIPE, CLEAR, 25.4MM, CIRCULAR; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Clear, 25.4Mm, Circular; Length Dialight - 03AH4134 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Clear, 25.4Mm, Circular; Length Dialight
03AH4134
Light Pipe, Clear, 25.4Mm, Circular; Length Dialight 03AH4134
LIGHT PIPE, CLEAR, 25.4MM, CIRCULAR; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes

LIGHT PIPE, CLEAR, 25.4MM, CIRCULAR; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 03AH4134
Product Name Light Pipe, Clear, 25.4Mm, Circular; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 36 in. - 77576 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
Light Pipes - 2007182-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details