Dialight Corp. Light Pipe, Dia 5Mm, Domed, L-9.53Mm; Length Dialight 515-1353-03-75F

Description
LIGHT PIPE, DIA 5MM, DOMED, L-9.53MM; Length:9.53mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Description
LIGHT PIPE, DIA 5MM, DOMED, L-9.53MM; Length:9.53mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Dia 5Mm, Domed, L-9.53Mm; Length Dialight - 72AC9267 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dia 5Mm, Domed, L-9.53Mm; Length Dialight
72AC9267
Light Pipe, Dia 5Mm, Domed, L-9.53Mm; Length Dialight 72AC9267
LIGHT PIPE, DIA 5MM, DOMED, L-9.53MM; Length:9.53mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, DIA 5MM, DOMED, L-9.53MM; Length:9.53mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 72AC9267
Product Name Light Pipe, Dia 5Mm, Domed, L-9.53Mm; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 2m Length, SMA - 78303 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Pipes - 2170168-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details