Dialight Corp. Light Pipe, Dia 5Mm, Domed, L-6.35Mm; Length Dialight 515-1353-02-50F

Description
LIGHT PIPE, DIA 5MM, DOMED, L-6.35MM; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Description
LIGHT PIPE, DIA 5MM, DOMED, L-6.35MM; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Dia 5Mm, Domed, L-6.35Mm; Length Dialight - 72AC9265 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dia 5Mm, Domed, L-6.35Mm; Length Dialight
72AC9265
Light Pipe, Dia 5Mm, Domed, L-6.35Mm; Length Dialight 72AC9265
LIGHT PIPE, DIA 5MM, DOMED, L-6.35MM; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, DIA 5MM, DOMED, L-6.35MM; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Domed Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 72AC9265
Product Name Light Pipe, Dia 5Mm, Domed, L-6.35Mm; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Fused Silica, 11 mm Ferrules, 0.125 in., 36 in. - 77564 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 2007174-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details