Dialight Corp. Light Pipe, Dia 5Mm, Convex, L-25.4Mm; Length Dialight 515-1352-10-00F

Description
LIGHT PIPE, DIA 5MM, CONVEX, L-25.4MM; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Description
LIGHT PIPE, DIA 5MM, CONVEX, L-25.4MM; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Dia 5Mm, Convex, L-25.4Mm; Length Dialight - 72AC9260 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dia 5Mm, Convex, L-25.4Mm; Length Dialight
72AC9260
Light Pipe, Dia 5Mm, Convex, L-25.4Mm; Length Dialight 72AC9260
LIGHT PIPE, DIA 5MM, CONVEX, L-25.4MM; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, DIA 5MM, CONVEX, L-25.4MM; Length:25.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Convex Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 72AC9260
Product Name Light Pipe, Dia 5Mm, Convex, L-25.4Mm; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77636 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details