Dialight Corp. Light Pipe, Clear, 12.7Mm, Circular; Length Dialight 515-1303-0500F

Description
LIGHT PIPE, CLEAR, 12.7MM, CIRCULAR; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
LIGHT PIPE, CLEAR, 12.7MM, CIRCULAR; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Clear, 12.7Mm, Circular; Length Dialight - 03AH4127 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Clear, 12.7Mm, Circular; Length Dialight
03AH4127
Light Pipe, Clear, 12.7Mm, Circular; Length Dialight 03AH4127
LIGHT PIPE, CLEAR, 12.7MM, CIRCULAR; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes

LIGHT PIPE, CLEAR, 12.7MM, CIRCULAR; Length:12.7mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 03AH4127
Product Name Light Pipe, Clear, 12.7Mm, Circular; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77635 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details