Dialight Corp. Light Pipe, Dia 3Mm, Flat, L-22.86Mm; Length Dialight 515-1301-09-00F

Description
LIGHT PIPE, DIA 3MM, FLAT, L-22.86MM; Length:22.86mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, DIA 3MM, FLAT, L-22.86MM; Length:22.86mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Dia 3Mm, Flat, L-22.86Mm; Length Dialight - 83X8877 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dia 3Mm, Flat, L-22.86Mm; Length Dialight
83X8877
Light Pipe, Dia 3Mm, Flat, L-22.86Mm; Length Dialight 83X8877
LIGHT PIPE, DIA 3MM, FLAT, L-22.86MM; Length:22.86mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 RoHS Compliant: Yes

LIGHT PIPE, DIA 3MM, FLAT, L-22.86MM; Length:22.86mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 83X8877
Product Name Light Pipe, Dia 3Mm, Flat, L-22.86Mm; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77555 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2325080-6 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details