LIGHT PIPE, DIA 3MM, FLAT, L-17.78MM; Length:17.78mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Guides |
| Product Number | 83X8875 |
| Product Name | Light Pipe, Dia 3Mm, Flat, L-17.78Mm; Length Dialight |
| Light Guide Type | LED |