Dialight Corp. Light Pipe, Dia 3Mm, Flat, L-8.89Mm; Length Dialight 515-1301-03-50F

Description
LIGHT PIPE, DIA 3MM, FLAT, L-8.89MM; Length:8.89mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, DIA 3MM, FLAT, L-8.89MM; Length:8.89mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Dia 3Mm, Flat, L-8.89Mm; Length Dialight - 83X8871 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dia 3Mm, Flat, L-8.89Mm; Length Dialight
83X8871
Light Pipe, Dia 3Mm, Flat, L-8.89Mm; Length Dialight 83X8871
LIGHT PIPE, DIA 3MM, FLAT, L-8.89MM; Length:8.89mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, DIA 3MM, FLAT, L-8.89MM; Length:8.89mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 83X8871
Product Name Light Pipe, Dia 3Mm, Flat, L-8.89Mm; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 200 µm Core, 250 µm Clad, 2m Length, SMA - 78256 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.2000 mm (0.0079 inch)
View Details
Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details