Dialight Corp. Light Pipe, 1, Press Fit/panel, Clear; Length Dialight 515-1301-02-50F

Description
LIGHT PIPE, 1, PRESS FIT/PANEL, CLEAR; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe Series RoHS Compliant: Yes
Description
LIGHT PIPE, 1, PRESS FIT/PANEL, CLEAR; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 1, Press Fit/panel, Clear; Length Dialight - 83X8869 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1, Press Fit/panel, Clear; Length Dialight
83X8869
Light Pipe, 1, Press Fit/panel, Clear; Length Dialight 83X8869
LIGHT PIPE, 1, PRESS FIT/PANEL, CLEAR; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe Series RoHS Compliant: Yes

LIGHT PIPE, 1, PRESS FIT/PANEL, CLEAR; Length:6.35mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 83X8869
Product Name Light Pipe, 1, Press Fit/panel, Clear; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 800 µm Core, 1000 µm Clad, 2m Length, SMA - 78301 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.8000 mm (0.0315 inch)
View Details
Light Pipes - 2173482-2 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details