Dialight Corp. Light Pipe, 1, Press Fit/panel, Clear; Length Dialight 515-1301-01-25F

Description
LIGHT PIPE, 1, PRESS FIT/PANEL, CLEAR; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe Series RoHS Compliant: Yes
Description
LIGHT PIPE, 1, PRESS FIT/PANEL, CLEAR; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 1, Press Fit/panel, Clear; Length Dialight - 83X8868 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1, Press Fit/panel, Clear; Length Dialight
83X8868
Light Pipe, 1, Press Fit/panel, Clear; Length Dialight 83X8868
LIGHT PIPE, 1, PRESS FIT/PANEL, CLEAR; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe Series RoHS Compliant: Yes

LIGHT PIPE, 1, PRESS FIT/PANEL, CLEAR; Length:3.2mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:Optopipe Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 83X8868
Product Name Light Pipe, 1, Press Fit/panel, Clear; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 420-2000 nm, 0.3 in. Core, 0.52 NA - 77638 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2173481-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details