Dialight Corp. Light Pipe, Clear, Circular, 1.75Mm Rohs Compliant Dialight 515-1230F

Description
LIGHT PIPE, CLEAR, CIRCULAR, 1.75MM ROHS COMPLIANT: NA
Datasheet
Description
LIGHT PIPE, CLEAR, CIRCULAR, 1.75MM ROHS COMPLIANT: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Clear, Circular, 1.75Mm Rohs Compliant Dialight - 58AJ3007 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Clear, Circular, 1.75Mm Rohs Compliant Dialight
58AJ3007
Light Pipe, Clear, Circular, 1.75Mm Rohs Compliant Dialight 58AJ3007
LIGHT PIPE, CLEAR, CIRCULAR, 1.75MM ROHS COMPLIANT: NA

LIGHT PIPE, CLEAR, CIRCULAR, 1.75MM ROHS COMPLIANT: NA

Supplier's Site
Light Pipe, Circular, 1.75Mm, Clear; Length Dialight - 72AC9230 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Circular, 1.75Mm, Clear; Length Dialight
72AC9230
Light Pipe, Circular, 1.75Mm, Clear; Length Dialight 72AC9230
LIGHT PIPE, CIRCULAR, 1.75MM, CLEAR; Length:1.75mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

LIGHT PIPE, CIRCULAR, 1.75MM, CLEAR; Length:1.75mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 58AJ3007
Product Name Light Pipe, Clear, Circular, 1.75Mm Rohs Compliant Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 36 in. (RoHS Pending) - 77525 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details