Dialight Corp. Light Pipe, Clear, 13.97Mm, Circular; Length Dialight 515-1192-00550F

Description
LIGHT PIPE, CLEAR, 13.97MM, CIRCULAR; Length:13.97mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, CLEAR, 13.97MM, CIRCULAR; Length:13.97mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Clear, 13.97Mm, Circular; Length Dialight - 03AH4118 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Clear, 13.97Mm, Circular; Length Dialight
03AH4118
Light Pipe, Clear, 13.97Mm, Circular; Length Dialight 03AH4118
LIGHT PIPE, CLEAR, 13.97MM, CIRCULAR; Length:13.97mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes

LIGHT PIPE, CLEAR, 13.97MM, CIRCULAR; Length:13.97mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Light Pipe, Single, 13.97Mm, Pcb; Length Dialight - 07X1712 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 13.97Mm, Pcb; Length Dialight
07X1712
Light Pipe, Single, 13.97Mm, Pcb; Length Dialight 07X1712
LIGHT PIPE, SINGLE, 13.97MM, PCB; Length:13.97mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 13.97MM, PCB; Length:13.97mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 03AH4118
Product Name Light Pipe, Clear, 13.97Mm, Circular; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78277 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 1888634-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
2 suppliers