Dialight Corp. Light Pipe, 1Pipe, 1.81Mm, Pc Board; Length Dialight 515-1154F

Description
LIGHT PIPE, 1PIPE, 1.81MM, PC BOARD; Length:1.81mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, 1PIPE, 1.81MM, PC BOARD; Length:1.81mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 1Pipe, 1.81Mm, Pc Board; Length Dialight - 33M4103 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, 1.81Mm, Pc Board; Length Dialight
33M4103
Light Pipe, 1Pipe, 1.81Mm, Pc Board; Length Dialight 33M4103
LIGHT PIPE, 1PIPE, 1.81MM, PC BOARD; Length:1.81mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 1PIPE, 1.81MM, PC BOARD; Length:1.81mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 33M4103
Product Name Light Pipe, 1Pipe, 1.81Mm, Pc Board; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77635 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2173482-7 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details