Dialight Corp. LED Light Pipes 515-1105F

Description
Dialight 515-1105F LED Light Pipe
Request a Quote
Description
Dialight 515-1105F LED Light Pipe
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 5460356 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
5460356
LED Light Pipes 5460356
Dialight 515-1105F LED Light Pipe

Dialight 515-1105F LED Light Pipe

Supplier's Site
LED Light Pipes - 1711268 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1711268
LED Light Pipes 1711268
Dialight 515-1105F LED Light Pipe

Dialight 515-1105F LED Light Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 5460356
Product Name LED Light Pipes
LED Hardware LED Light Pipe
LED Type 3.3 x 6.4 x 17.8mm
Lead Length 17.8 mm (0.7008 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Holders - 1-2316511-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796226 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.71 x 8.1 x 12.9mm
Lead Length 12.9 mm (0.5079 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8336 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers