Dialight Corp. Light Pipe, 1Pipe, 0.7, Pc Board; Length Dialight 515-1105F

Description
LIGHT PIPE, 1PIPE, 0.7", PC BOARD; Length:0.7"; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, 1PIPE, 0.7", PC BOARD; Length:0.7"; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, 1Pipe, 0.7, Pc Board; Length Dialight - 30K0508 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, 1Pipe, 0.7, Pc Board; Length Dialight
30K0508
Light Pipe, 1Pipe, 0.7, Pc Board; Length Dialight 30K0508
LIGHT PIPE, 1PIPE, 0.7", PC BOARD; Length:0.7"; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

LIGHT PIPE, 1PIPE, 0.7", PC BOARD; Length:0.7"; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:Optopipe 515 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0508
Product Name Light Pipe, 1Pipe, 0.7, Pc Board; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 600 µm Core, 750 µm Clad, 1m Length, SMA - 78367 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details