Dialight Corp. Light Pipe, Dual, Round, Pcb; Length Dialight 515-1090F

Description
LIGHT PIPE, DUAL, ROUND, PCB; Length:48.26mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbona te RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, DUAL, ROUND, PCB; Length:48.26mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbona te RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Dual, Round, Pcb; Length Dialight - 30K0494 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dual, Round, Pcb; Length Dialight
30K0494
Light Pipe, Dual, Round, Pcb; Length Dialight 30K0494
LIGHT PIPE, DUAL, ROUND, PCB; Length:48.26mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE, DUAL, ROUND, PCB; Length:48.26mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 30K0494
Product Name Light Pipe, Dual, Round, Pcb; Length Dialight
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 2m Length, SMA - 78303 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Pipes - 2007182-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details